Vishay Intertechnology, Inc. RES 25.5K OHM 1/4W .1% AXIAL RNC60J2552BRB14

Description
RES 25.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/4W .1% AXIAL - RNC60J2552BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/4W .1% AXIAL
RNC60J2552BRB14
RES 25.5K OHM 1/4W .1% AXIAL RNC60J2552BRB14
RES 25.5Kohm 1/4W .1% AXIAL

RES 25.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J2552BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J2552BRB14-ND
Through Hole Resistors RNC60J2552BRB14-ND
25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J2552BRB14 RNC60J2552BRB14-ND
Product Name RES 25.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details