Vishay Intertechnology, Inc. Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H7503FMR36

Description
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H7503FMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H7503FMR36
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H7503FMR36
Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H7503FMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H7503FMR36-ND
Through Hole Resistors RNC60H7503FMR36-ND
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H7503FMR36 RNC60H7503FMR36-ND
Product Name Res Metal Film 750K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers