Vishay Precision Group MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R RNC60H2491FSRE6

Description
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R - RNC60H2491FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R
RNC60H2491FSRE6
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R RNC60H2491FSRE6
MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H2491FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2491FSRE6-ND
Through Hole Resistors RNC60H2491FSRE6-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8100
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8100
Resistor,Metal Film,2.49KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,2.49KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2491FSRE6 RNC60H2491FSRE6-ND 08M8100
Product Name MF,1/4W,2.49K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers