The RNC60H2373BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 237 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.25 W at 70 °C and can operate at a maximum working voltage of 250 V. It is characterized by a low temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is solderable and weldable, complying with military standards for reliability and performance. The resistor also undergoes extensive testing and verification for failure rates, making it suitable for applications requiring high reliability.
Res Metal Film 237K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
237 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 237K OHM 1/4W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H2373BSRE6 | RNC60H2373BSRE6-ND | RNC60H2373BSRE6 |
| Product Name | Res Metal Film 237K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |