Vishay Intertechnology, Inc. RES 1.98K OHM 1/4W .1% AXIAL RNC60H1981BSBSL

Description
RES 1.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/4W .1% AXIAL - RNC60H1981BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/4W .1% AXIAL
RNC60H1981BSBSL
RES 1.98K OHM 1/4W .1% AXIAL RNC60H1981BSBSL
RES 1.98Kohm 1/4W .1% AXIAL

RES 1.98Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1981BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1981BSBSL-ND
Through Hole Resistors RNC60H1981BSBSL-ND
1.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1981BSBSL RNC60H1981BSBSL-ND
Product Name RES 1.98K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers