Vishay Intertechnology, Inc. RES 1.33M OHM 1/4W 1% AXIAL RNC60H1334FSRSL

Description
RES 1.33Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/4W 1% AXIAL - RNC60H1334FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/4W 1% AXIAL
RNC60H1334FSRSL
RES 1.33M OHM 1/4W 1% AXIAL RNC60H1334FSRSL
RES 1.33Mohm 1/4W 1% AXIAL

RES 1.33Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1334FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1334FSRSL-ND
Through Hole Resistors RNC60H1334FSRSL-ND
1.33 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1334FSRSL RNC60H1334FSRSL-ND
Product Name RES 1.33M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers