Vishay Intertechnology, Inc. RES 10 OHM 1/8W 1% AXIAL RNC55K10R0FMB14

Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W 1% AXIAL - RNC55K10R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 1% AXIAL
RNC55K10R0FMB14
RES 10 OHM 1/8W 1% AXIAL RNC55K10R0FMB14
RES 10ohm 1/8W 1% AXIAL

RES 10ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K10R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K10R0FMB14-ND
Through Hole Resistors RNC55K10R0FMB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K10R0FMB14 RNC55K10R0FMB14-ND
Product Name RES 10 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details