The RNC55J8060FSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 806 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 volts. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The leads are solder-coated copper, ensuring compatibility with soldering and welding processes. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers looking for dependable resistors in military or high-performance electronic designs.
806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 806ohm 1/8W 1% AXIAL
RES 806 OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J8060FSB14-ND | RNC55J8060FSB14 | RNC55J8060FSB14 |
| Product Name | Through Hole Resistors | RES 806 OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 806 ohms | 806 ohms | 806 ohms |