Vishay Intertechnology, Inc. RES 59.7 OHM 1/8W .1% AXIAL RNC55J59R7BSB14

Description
RES 59.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 59.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7 OHM 1/8W .1% AXIAL - RNC55J59R7BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7 OHM 1/8W .1% AXIAL
RNC55J59R7BSB14
RES 59.7 OHM 1/8W .1% AXIAL RNC55J59R7BSB14
RES 59.7ohm 1/8W .1% AXIAL

RES 59.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J59R7BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J59R7BSB14-ND
Through Hole Resistors RNC55J59R7BSB14-ND
59.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J59R7BSB14 RNC55J59R7BSB14-ND
Product Name RES 59.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59.7 ohms 59.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers