RES 22.4Kohm 1/8W .1% AXIAL
22.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 22.4K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J2242BSRE6 | RNC55J2242BSRE6-ND | RNC55J2242BSRE6 |
| Product Name | RES 22.4K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 22400 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |