Vishay Intertechnology, Inc. RES 12.7 OHM 1/8W .1% AXIAL RNC55J12R7BSRSL

Description
RES 12.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/8W .1% AXIAL - RNC55J12R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/8W .1% AXIAL
RNC55J12R7BSRSL
RES 12.7 OHM 1/8W .1% AXIAL RNC55J12R7BSRSL
RES 12.7ohm 1/8W .1% AXIAL

RES 12.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J12R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J12R7BSRSL-ND
Through Hole Resistors RNC55J12R7BSRSL-ND
12.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J12R7BSRSL RNC55J12R7BSRSL-ND
Product Name RES 12.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details