Vishay Precision Group MF,1/8W,887,1%,50PPM,S/.001%,T/R RNC55H8870FSRE6

Description
MF,1/8W,887,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,887,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,887,1%,50PPM,S/.001%,T/R - RNC55H8870FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,887,1%,50PPM,S/.001%,T/R
RNC55H8870FSRE6
MF,1/8W,887,1%,50PPM,S/.001%,T/R RNC55H8870FSRE6
MF,1/8W,887,1%,50PPM ,S/.001%,T/R

MF,1/8W,887,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H8870FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8870FSRE6-ND
Through Hole Resistors RNC55H8870FSRE6-ND
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9551
Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9551
Resistor,Metal Film,887Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,887Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H8870FSRE6 RNC55H8870FSRE6-ND 07M9551
Product Name MF,1/8W,887,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,887Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details