Vishay Intertechnology, Inc. Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H5491DRB14

Description
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H5491DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H5491DRB14
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H5491DRB14
Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H5491DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5491DRB14-ND
Through Hole Resistors RNC55H5491DRB14-ND
5.49 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5491DRB14 RNC55H5491DRB14-ND
Product Name Res Metal Film 5.49K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers