Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5370BSB14

Description
537 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
537 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5370BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5370BSB14-ND
Through Hole Resistors RNC55H5370BSB14-ND
537 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

537 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 537 OHM 1/8W .1% AXIAL - RNC55H5370BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 537 OHM 1/8W .1% AXIAL
RNC55H5370BSB14
RES 537 OHM 1/8W .1% AXIAL RNC55H5370BSB14
RES 537ohm 1/8W .1% AXIAL

RES 537ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5370BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5370BSB14
Through Hole Resistors RNC55H5370BSB14
RES 537 OHM 1/8W .1% AXIAL

RES 537 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5370BSB14-ND RNC55H5370BSB14 RNC55H5370BSB14
Product Name Through Hole Resistors RES 537 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 537 ohms 537 ohms 537 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details