Vishay Intertechnology, Inc. Through Hole Resistors RNC55H47R5FSBSL

Description
47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H47R5FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 47.5 ohms and a power rating of 1/8 watt at 70 °C, with a maximum working voltage of 200 volts. The resistor features a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. It operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is suitable for applications requiring precision and reliability, with verified failure rates available upon request.

Datasheet Summary
Powered by GS/AI

The RNC55H47R5FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 47.5 ohms and a power rating of 1/8 watt at 70 °C, with a maximum working voltage of 200 volts. The resistor features a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. It operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is suitable for applications requiring precision and reliability, with verified failure rates available upon request.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H47R5FSBSL-ND
Through Hole Resistors RNC55H47R5FSBSL-ND
47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 47.5 OHM 1/8W 1% AXIAL - RNC55H47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W 1% AXIAL
RNC55H47R5FSBSL
RES 47.5 OHM 1/8W 1% AXIAL RNC55H47R5FSBSL
RES 47.5ohm 1/8W 1% AXIAL

RES 47.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H47R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H47R5FSBSL
Through Hole Resistors RNC55H47R5FSBSL
RES 47.5 OHM 1/8W 1% AXIAL

RES 47.5 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H47R5FSBSL-ND RNC55H47R5FSBSL RNC55H47R5FSBSL
Product Name Through Hole Resistors RES 47.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details