Vishay Intertechnology, Inc. MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK RNC55H4121BSB14

Description
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK - RNC55H4121BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK
RNC55H4121BSB14
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK RNC55H4121BSB14
MF,1/8W,4.12K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4121BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4121BSB14-ND
Through Hole Resistors RNC55H4121BSB14-ND
4.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4121BSB14 RNC55H4121BSB14-ND
Product Name MF,1/8W,4.12K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details