1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.69Kohm 1/8W 1% AXIAL
RES 1.69K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1691FSRSL-ND | RNC55H1691FSRSL | RNC55H1691FSRSL |
| Product Name | Through Hole Resistors | RES 1.69K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |