Vishay Intertechnology, Inc. RES 11.7K OHM 1/8W .1% AXIAL RNC55H1172BSRSL

Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/8W .1% AXIAL - RNC55H1172BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/8W .1% AXIAL
RNC55H1172BSRSL
RES 11.7K OHM 1/8W .1% AXIAL RNC55H1172BSRSL
RES 11.7Kohm 1/8W .1% AXIAL

RES 11.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1172BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1172BSRSL-ND
Through Hole Resistors RNC55H1172BSRSL-ND
11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1172BSRSL RNC55H1172BSRSL-ND
Product Name RES 11.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details