Res Metal Film 107 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,107Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1070FRB14 | RNC55H1070FRB14-ND | 07M1416 |
| Product Name | Res Metal Film 107 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,107Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |