Vishay Intertechnology, Inc. RES 169 OHM 1/10W 1% AXIAL RNC50K1690FSBSL

Description
RES 169ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 1% AXIAL - RNC50K1690FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 1% AXIAL
RNC50K1690FSBSL
RES 169 OHM 1/10W 1% AXIAL RNC50K1690FSBSL
RES 169ohm 1/10W 1% AXIAL

RES 169ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1690FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1690FSBSL-ND
Through Hole Resistors RNC50K1690FSBSL-ND
169 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1690FSBSL RNC50K1690FSBSL-ND
Product Name RES 169 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers