Vishay Intertechnology, Inc. RES 51.7K OHM 1/10W .1% AXIAL RNC50J5172BSRSL

Description
RES 51.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/10W .1% AXIAL - RNC50J5172BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/10W .1% AXIAL
RNC50J5172BSRSL
RES 51.7K OHM 1/10W .1% AXIAL RNC50J5172BSRSL
RES 51.7Kohm 1/10W .1% AXIAL

RES 51.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5172BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5172BSRSL-ND
Through Hole Resistors RNC50J5172BSRSL-ND
51.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5172BSRSL RNC50J5172BSRSL-ND
Product Name RES 51.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers