Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J4991BRRE831

Description
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J4991BRRE831 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J4991BRRE831
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J4991BRRE831
Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J4991BRRE831TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J4991BRRE831TR-ND
Through Hole Resistors 541-RNC50J4991BRRE831TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4991BRRE831 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4991BRRE831
Through Hole Resistors RNC50J4991BRRE831
RES 4.99K OHM 0.1% 1/10W AXIAL

RES 4.99K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4991BRRE831 541-RNC50J4991BRRE831TR-ND RNC50J4991BRRE831
Product Name Res Metal Film 4.99K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details