Vishay Intertechnology, Inc. RES 499 OHM 1/10W .5% AXIAL RNC50J4990DSRSL

Description
RES 499ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/10W .5% AXIAL - RNC50J4990DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/10W .5% AXIAL
RNC50J4990DSRSL
RES 499 OHM 1/10W .5% AXIAL RNC50J4990DSRSL
RES 499ohm 1/10W .5% AXIAL

RES 499ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4990DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4990DSRSL-ND
Through Hole Resistors RNC50J4990DSRSL-ND
499 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4990DSRSL RNC50J4990DSRSL-ND
Product Name RES 499 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details