Vishay Intertechnology, Inc. MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R RNC50J4751BSRE6

Description
MF 1/10W,4.75K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF 1/10W,4.75K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R - RNC50J4751BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R
RNC50J4751BSRE6
MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R RNC50J4751BSRE6
MF 1/10W,4.75K,.1%,25PP M,S/.001%,T/R

MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J4751BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4751BSRE6-ND
Through Hole Resistors RNC50J4751BSRE6-ND
4.75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4751BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4751BSRE6
Through Hole Resistors RNC50J4751BSRE6
RES 4.75K OHM 1/10W .1% AXIAL

RES 4.75K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4751BSRE6 RNC50J4751BSRE6-ND RNC50J4751BSRE6
Product Name MF 1/10W,4.75K,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details