Vishay Intertechnology, Inc. MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK RNC50J3282BSB14

Description
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK - RNC50J3282BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK
RNC50J3282BSB14
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK RNC50J3282BSB14
MF,1/10W,32.8K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J3282BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3282BSB14-ND
Through Hole Resistors RNC50J3282BSB14-ND
32.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3282BSB14 RNC50J3282BSB14-ND
Product Name MF,1/10W,32.8K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers