Vishay Intertechnology, Inc. RES 226K OHM 1/10W 1% AXIAL RNC50J2263FSRE6

Description
RES 226Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/10W 1% AXIAL - RNC50J2263FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/10W 1% AXIAL
RNC50J2263FSRE6
RES 226K OHM 1/10W 1% AXIAL RNC50J2263FSRE6
RES 226Kohm 1/10W 1% AXIAL

RES 226Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2263FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2263FSRE6-ND
Through Hole Resistors RNC50J2263FSRE6-ND
226 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2263FSRE6 RNC50J2263FSRE6-ND
Product Name RES 226K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details