Vishay Intertechnology, Inc. Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1143BSRE6

Description
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1143BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1143BSRE6
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1143BSRE6
Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1143BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1143BSRE6-ND
Through Hole Resistors RNC50J1143BSRE6-ND
114 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

114 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1143BSRE6 RNC50J1143BSRE6-ND
Product Name Res Metal Film 114K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers