Vishay Intertechnology, Inc. Through Hole Resistors RNC50H8760DSRE6

Description
876 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
876 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H8760DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8760DSRE6-ND
Through Hole Resistors RNC50H8760DSRE6-ND
876 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

876 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 876 OHM 1/10W .5% AXIAL - RNC50H8760DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 876 OHM 1/10W .5% AXIAL
RNC50H8760DSRE6
RES 876 OHM 1/10W .5% AXIAL RNC50H8760DSRE6
RES 876ohm 1/10W .5% AXIAL

RES 876ohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,876Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C2256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,876Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C2256
Resistor,metal Film,876Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C2256
Resistor,Metal Film,876Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,876Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H8760DSRE6-ND RNC50H8760DSRE6 53C2256
Product Name Through Hole Resistors RES 876 OHM 1/10W .5% AXIAL Resistor,metal Film,876Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 876 ohms 876 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers