Vishay Intertechnology, Inc. RES 715 OHM 1/10W .1% AXIAL RNC50H7150BSRSL

Description
RES 715ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W .1% AXIAL - RNC50H7150BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W .1% AXIAL
RNC50H7150BSRSL
RES 715 OHM 1/10W .1% AXIAL RNC50H7150BSRSL
RES 715ohm 1/10W .1% AXIAL

RES 715ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7150BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7150BSRSL-ND
Through Hole Resistors RNC50H7150BSRSL-ND
715 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7150BSRSL RNC50H7150BSRSL-ND
Product Name RES 715 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details