Vishay Intertechnology, Inc. RES 40.2 OHM 1/10W .1% AXIAL RNC50H40R2BSRSL

Description
RES 40.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/10W .1% AXIAL - RNC50H40R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W .1% AXIAL
RNC50H40R2BSRSL
RES 40.2 OHM 1/10W .1% AXIAL RNC50H40R2BSRSL
RES 40.2ohm 1/10W .1% AXIAL

RES 40.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H40R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H40R2BSRSL-ND
Through Hole Resistors RNC50H40R2BSRSL-ND
40.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H40R2BSRSL RNC50H40R2BSRSL-ND
Product Name RES 40.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details