Vishay Intertechnology, Inc. RES 336 OHM 1/10W 1% AXIAL RNC50H3360FRB14

Description
RES 336ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 336ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 336 OHM 1/10W 1% AXIAL - RNC50H3360FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 336 OHM 1/10W 1% AXIAL
RNC50H3360FRB14
RES 336 OHM 1/10W 1% AXIAL RNC50H3360FRB14
RES 336ohm 1/10W 1% AXIAL

RES 336ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3360FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3360FRB14-ND
Through Hole Resistors RNC50H3360FRB14-ND
336 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

336 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3360FRB14 RNC50H3360FRB14-ND
Product Name RES 336 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 336 ohms 336 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers