Vishay Intertechnology, Inc. RES 27.1K OHM 1/10W .1% AXIAL RNC50H2712BSRSL

Description
RES 27.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/10W .1% AXIAL - RNC50H2712BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/10W .1% AXIAL
RNC50H2712BSRSL
RES 27.1K OHM 1/10W .1% AXIAL RNC50H2712BSRSL
RES 27.1Kohm 1/10W .1% AXIAL

RES 27.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2712BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2712BSRSL-ND
Through Hole Resistors RNC50H2712BSRSL-ND
27.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2712BSRSL RNC50H2712BSRSL-ND
Product Name RES 27.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers