Vishay Intertechnology, Inc. RES 24.6K OHM 1/10W .1% AXIAL RNC50H2462BSBSL

Description
RES 24.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/10W .1% AXIAL - RNC50H2462BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/10W .1% AXIAL
RNC50H2462BSBSL
RES 24.6K OHM 1/10W .1% AXIAL RNC50H2462BSBSL
RES 24.6Kohm 1/10W .1% AXIAL

RES 24.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2462BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2462BSBSL-ND
Through Hole Resistors RNC50H2462BSBSL-ND
24.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2462BSBSL RNC50H2462BSBSL-ND
Product Name RES 24.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers