Vishay Intertechnology, Inc. MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R RNC50H1692FSRE6

Description
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R - RNC50H1692FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R
RNC50H1692FSRE6
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R RNC50H1692FSRE6
MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1692FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1692FSRE6-ND
Through Hole Resistors RNC50H1692FSRE6-ND
16.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1692FSRE6 RNC50H1692FSRE6-ND
Product Name MF,1/10W,16.9K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers