13.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 13.3K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,13.3KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RNC50H1332FSRE631TR-ND | RNC50H1332FSRE631 | 52C6508 |
| Product Name | Through Hole Resistors | Res Metal Film 13.3K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,13.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |