Vishay Intertechnology, Inc. RES 130 OHM 1/10W .1% AXIAL RNC50H1300BSRSL

Description
RES 130ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/10W .1% AXIAL - RNC50H1300BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W .1% AXIAL
RNC50H1300BSRSL
RES 130 OHM 1/10W .1% AXIAL RNC50H1300BSRSL
RES 130ohm 1/10W .1% AXIAL

RES 130ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1300BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1300BSRSL-ND
Through Hole Resistors RNC50H1300BSRSL-ND
130 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1300BSRSL RNC50H1300BSRSL-ND
Product Name RES 130 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers