Vishay Intertechnology, Inc. Through Hole Resistors RNC50H10R1FPB14

Description
10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H10R1FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H10R1FPB14-ND
Through Hole Resistors RNC50H10R1FPB14-ND
10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H10R1FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H10R1FPB14
Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H10R1FPB14
Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H10R1FPB14-ND RNC50H10R1FPB14
Product Name Through Hole Resistors Res Metal Film 10.1 Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details