Vishay Intertechnology, Inc. RES 102 OHM 1/10W 1% AXIAL RNC50H1020FSRSL

Description
RES 102ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/10W 1% AXIAL - RNC50H1020FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/10W 1% AXIAL
RNC50H1020FSRSL
RES 102 OHM 1/10W 1% AXIAL RNC50H1020FSRSL
RES 102ohm 1/10W 1% AXIAL

RES 102ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1020FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1020FSRSL-ND
Through Hole Resistors RNC50H1020FSRSL-ND
102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1020FSRSL RNC50H1020FSRSL-ND
Product Name RES 102 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details