Vishay Intertechnology, Inc. RES 13.3K OHM 3/4W 1% AXIAL RN70C1332FBSL

Description
RES 13.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 3/4W 1% AXIAL - RN70C1332FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 3/4W 1% AXIAL
RN70C1332FBSL
RES 13.3K OHM 3/4W 1% AXIAL RN70C1332FBSL
RES 13.3Kohm 3/4W 1% AXIAL

RES 13.3Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C1332FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C1332FBSL-ND
Through Hole Resistors RN70C1332FBSL-ND
13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C1332FBSL RN70C1332FBSL-ND
Product Name RES 13.3K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers