Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 1% AXIAL RN65D2101FB14

Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 1% AXIAL - RN65D2101FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 1% AXIAL
RN65D2101FB14
RES 2.1K OHM 1/2W 1% AXIAL RN65D2101FB14
RES 2.1Kohm 1/2W 1% AXIAL

RES 2.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2101FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2101FB14-ND
Through Hole Resistors RN65D2101FB14-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2101FB14 RN65D2101FB14-ND
Product Name RES 2.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details