Vishay Intertechnology, Inc. RES 18.7 OHM 1/2W 1% AXIAL RN65D18R7FBSL

Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/2W 1% AXIAL - RN65D18R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/2W 1% AXIAL
RN65D18R7FBSL
RES 18.7 OHM 1/2W 1% AXIAL RN65D18R7FBSL
RES 18.7ohm 1/2W 1% AXIAL

RES 18.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D18R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D18R7FBSL-ND
Through Hole Resistors RN65D18R7FBSL-ND
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D18R7FBSL RN65D18R7FBSL-ND
Product Name RES 18.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers