Vishay Intertechnology, Inc. RES 448 OHM 1/2W .1% AXIAL RN65C4480BB14

Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1/2W .1% AXIAL - RN65C4480BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1/2W .1% AXIAL
RN65C4480BB14
RES 448 OHM 1/2W .1% AXIAL RN65C4480BB14
RES 448ohm 1/2W .1% AXIAL

RES 448ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4480BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4480BB14-ND
Through Hole Resistors RN65C4480BB14-ND
448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

448 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4480BB14 RN65C4480BB14-ND
Product Name RES 448 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details