Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W .1% AXIAL RN65C4322BRSL

Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W .1% AXIAL - RN65C4322BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .1% AXIAL
RN65C4322BRSL
RES 43.2K OHM 1/2W .1% AXIAL RN65C4322BRSL
RES 43.2Kohm 1/2W .1% AXIAL

RES 43.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4322BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4322BRSL-ND
Through Hole Resistors RN65C4322BRSL-ND
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4322BRSL RN65C4322BRSL-ND
Product Name RES 43.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers