Vishay Intertechnology, Inc. Through Hole Resistors RN65C1204DBSL

Description
1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C1204DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C1204DBSL-ND
Through Hole Resistors RN65C1204DBSL-ND
1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2M OHM 1/2W .5% AXIAL - RN65C1204DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W .5% AXIAL
RN65C1204DBSL
RES 1.2M OHM 1/2W .5% AXIAL RN65C1204DBSL
RES 1.2Mohm 1/2W .5% AXIAL

RES 1.2Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C1204DBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C1204DBSL
Through Hole Resistors RN65C1204DBSL
RES 1.2M OHM 1/2W .5% AXIAL

RES 1.2M OHM 1/2W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C1204DBSL-ND RN65C1204DBSL RN65C1204DBSL
Product Name Through Hole Resistors RES 1.2M OHM 1/2W .5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers