Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W 1% AXIAL RN60D1051FRSL

Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W 1% AXIAL - RN60D1051FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W 1% AXIAL
RN60D1051FRSL
RES 1.05K OHM 1/4W 1% AXIAL RN60D1051FRSL
RES 1.05Kohm 1/4W 1% AXIAL

RES 1.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1051FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1051FRSL-ND
Through Hole Resistors RN60D1051FRSL-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1051FRSL RN60D1051FRSL-ND
Product Name RES 1.05K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers