Vishay Intertechnology, Inc. RES 65.7K OHM 1/4W .5% AXIAL RN60C6572DB14

Description
RES 65.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/4W .5% AXIAL - RN60C6572DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/4W .5% AXIAL
RN60C6572DB14
RES 65.7K OHM 1/4W .5% AXIAL RN60C6572DB14
RES 65.7Kohm 1/4W .5% AXIAL

RES 65.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6572DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6572DB14-ND
Through Hole Resistors RN60C6572DB14-ND
65.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6572DB14 RN60C6572DB14-ND
Product Name RES 65.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details