Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W .5% AXIAL RN60C1372DRSL

Description
RES 13.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W .5% AXIAL - RN60C1372DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W .5% AXIAL
RN60C1372DRSL
RES 13.7K OHM 1/4W .5% AXIAL RN60C1372DRSL
RES 13.7Kohm 1/4W .5% AXIAL

RES 13.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1372DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1372DRSL-ND
Through Hole Resistors RN60C1372DRSL-ND
13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1372DRSL RN60C1372DRSL-ND
Product Name RES 13.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers