Vishay Intertechnology, Inc. RES 453 OHM 1/8W .5% AXIAL RN55E4530DRSL

Description
RES 453ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/8W .5% AXIAL - RN55E4530DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W .5% AXIAL
RN55E4530DRSL
RES 453 OHM 1/8W .5% AXIAL RN55E4530DRSL
RES 453ohm 1/8W .5% AXIAL

RES 453ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4530DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4530DRSL-ND
Through Hole Resistors RN55E4530DRSL-ND
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4530DRSL RN55E4530DRSL-ND
Product Name RES 453 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details