Vishay Intertechnology, Inc. RES 100K OHM 1/8W .25% AXIAL RN55E1003CRE6

Description
RES 100Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .25% AXIAL - RN55E1003CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .25% AXIAL
RN55E1003CRE6
RES 100K OHM 1/8W .25% AXIAL RN55E1003CRE6
RES 100Kohm 1/8W .25% AXIAL

RES 100Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1003CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1003CRE6-ND
Through Hole Resistors RN55E1003CRE6-ND
100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1003CRE6 RN55E1003CRE6-ND
Product Name RES 100K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details