Vishay Intertechnology, Inc. RES 54.8K OHM 1/8W 1% AXIAL RN55D5482FB14

Description
RES 54.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.8K OHM 1/8W 1% AXIAL - RN55D5482FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.8K OHM 1/8W 1% AXIAL
RN55D5482FB14
RES 54.8K OHM 1/8W 1% AXIAL RN55D5482FB14
RES 54.8Kohm 1/8W 1% AXIAL

RES 54.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5482FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5482FB14-ND
Through Hole Resistors RN55D5482FB14-ND
54.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 24K6977 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
24K6977
Resistors Vishay 24K6977
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5482FB14 RN55D5482FB14-ND 24K6977
Product Name RES 54.8K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers